Texas Instruments 0.4A SOT23 LDO Voltage Regulator IC TPS73601DBV

Description
IC REG LDO ADJ 0.4A SOT23-5 Product overview: TPS73601DBV from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.4A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.4A, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS73601DBV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO ADJ 0.4A SOT23-5 Product overview: TPS73601DBV from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.4A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.4A, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS73601DBV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.4A SOT23 LDO Voltage Regulator IC
699-TPS73601DBV
0.4A SOT23 LDO Voltage Regulator IC 699-TPS73601DBV
IC REG LDO ADJ 0.4A SOT23-5 Product overview: TPS73601DBV from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.4A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.4A, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS73601DBV can be used for catalog matching and distributor lookup.

IC REG LDO ADJ 0.4A SOT23-5 Product overview: TPS73601DBV from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.4A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.4A, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS73601DBV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS73601DBV - 378937-TPS73601DBV - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS73601DBV
378937-TPS73601DBV
PMIC - PMIC - Voltage Regulators - Linear - TPS73601DBV 378937-TPS73601DBV
Manufacturer: Texas Instruments Win Source Part Number: 378937-TPS73601DBV Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.075V @ 400mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 400mA Output Voltage: 1.2 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.2V @ 400mA Operating Supply Current: 550μA to 1mA PSRR: 58dB to 37dB (100Hz to 10kHz) Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Power Management, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 378937-TPS73601DBV
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.075V @ 400mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 400mA
Output Voltage: 1.2 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.2V @ 400mA
Operating Supply Current: 550μA to 1mA
PSRR: 58dB to 37dB (100Hz to 10kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Power Management, Sensing & Instrumentation

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-TPS73601DBV 378937-TPS73601DBV
Product Name 0.4A SOT23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS73601DBV
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Reel - TR SOT23; Other; SOT-23-5
Output Voltage 1.2 to 5.5 volts 1.2 volts
IOUT 0.4000 amps 0.4000 amps
Dropout Voltage 0.2000 volts 0.2000 volts
Unlock Full Specs
to access all available technical data