V REG LDO +5.0V, SMD, 7350, SOIC8; Output Type:Fixed; Input Voltage Min:5.33V; Input Voltage Max:10V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes
V REG LDO +5.0V, SMD, 7350, SOIC8; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:5.33V; INPUT VOLTAGE MAX:10V; FIXED OUTPUT VOLTAGE NOM.:5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:500MA; DROPOUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 27AJ0747 | 16835582 |
| Product Name | V Reg Ldo +5.0V, Smd, 7350, Soic8; Output Type Texas Instruments | Voltage Regulator |
| Input Voltage | 5.33 to 10 volts |