Texas Instruments Voltage Regulators - Linear TPS731125DBVR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS731125DBVR is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage with a maximum output current of 150 mA. It operates within an input voltage range of 1.7 V to 5.5 V and features an ultralow dropout voltage of 30 mV at full load. This device is notable for its capacitor-free operation, allowing it to maintain stability without external capacitors, although it can also work with various capacitor types if desired. The TPS731125DBVR offers low output noise, typically 30 OºV RMS from 10 kHz to 100 kHz, making it suitable for sensitive applications. It has an initial accuracy of 0.5% and an overall accuracy of 1% across line, load, and temperature variations. The device includes built-in thermal shutdown and current limit protection features, ensuring reliable operation in various conditions. It is packaged in a compact SOT-23-5 format, making it suitable for space-constrained designs. This regulator is ideal for applications in smart grids, building automation, medical equipment, and wireless infrastructure.

Datasheet Summary
Powered by GS/AI

The TPS731125DBVR is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage with a maximum output current of 150 mA. It operates within an input voltage range of 1.7 V to 5.5 V and features an ultralow dropout voltage of 30 mV at full load. This device is notable for its capacitor-free operation, allowing it to maintain stability without external capacitors, although it can also work with various capacitor types if desired. The TPS731125DBVR offers low output noise, typically 30 OºV RMS from 10 kHz to 100 kHz, making it suitable for sensitive applications. It has an initial accuracy of 0.5% and an overall accuracy of 1% across line, load, and temperature variations. The device includes built-in thermal shutdown and current limit protection features, ensuring reliable operation in various conditions. It is packaged in a compact SOT-23-5 format, making it suitable for space-constrained designs. This regulator is ideal for applications in smart grids, building automation, medical equipment, and wireless infrastructure.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - TPS731125DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TPS731125DBVR
Voltage Regulators - Linear TPS731125DBVR
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number TPS731125DBVR
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2139135P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Thermal Management - AMC80AIPW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TLVH431NMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details