Single Output LDO, 200mA, Dual Level Fixed (2.85V or 1.80V) with Vset Pin 6-SON -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | TPS728285180DRVT |
| Product Name | TPS728285180 Single Output LDO, 200mA, Dual Level Fixed (2.85V or 1.80V) with Vset Pin |
| Regulator Type | Low Dropout |
| Output Voltage Type | Fixed |
| Package Type | Other; DSBGA,SON |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Dynamic Voltage Scaling |
| Output Voltage | 1.8 to 2.85 volts |