Texas Instruments Standard Linear and Logic Ldo, Fixed, -2.5V, 0.2A, Sot-23-5; Output Type Texas Instruments TPS72325DBVR

Description
LDO, FIXED, -2.5V, 0.2A, SOT-23-5; Output Type:Fixed; Input Voltage Min:-10V; Input Voltage Max:-2.7V; Fixed Output Voltage Nom.:-2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes
Description
LDO, FIXED, -2.5V, 0.2A, SOT-23-5; Output Type:Fixed; Input Voltage Min:-10V; Input Voltage Max:-2.7V; Fixed Output Voltage Nom.:-2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, -2.5V, 0.2A, Sot-23-5; Output Type Texas Instruments - 28AH6097 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, -2.5V, 0.2A, Sot-23-5; Output Type Texas Instruments
28AH6097
Ldo, Fixed, -2.5V, 0.2A, Sot-23-5; Output Type Texas Instruments 28AH6097
LDO, FIXED, -2.5V, 0.2A, SOT-23-5; Output Type:Fixed; Input Voltage Min:-10V; Input Voltage Max:-2.7V; Fixed Output Voltage Nom.:-2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

LDO, FIXED, -2.5V, 0.2A, SOT-23-5; Output Type:Fixed; Input Voltage Min:-10V; Input Voltage Max:-2.7V; Fixed Output Voltage Nom.:-2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH6097
Product Name Ldo, Fixed, -2.5V, 0.2A, Sot-23-5; Output Type Texas Instruments
Input Voltage -10 to -2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM117QP - Micross Components, Inc.
Micross Components, Inc.
View Details