Single Output LDO, 50mA, Fixed(1.8V), Cap Free, Low Noise, Low Input Voltage 5-SOT-23 -40 to 125
1.8V 50mA LDO, 5.5V In, SOT-23-5, Fixed Output Product overview: TPS72218DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 50mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 50mA, 5.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS72218DBVRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101065-TPS72218DBVR
Packaging: Tape and Reel
Mounting: SMD (SMT)
Number of Regulators: 1
Polarity: Positive
Output Type: Fixed
Power Dissipation: 555 mW
Number of Pins: 5
Number of Outputs: 1
Quiescent Current: 120 µA
Output Current: 50 mA
Accuracy: 3 %
Input Bias Current: 85 µA
Output Voltage: 1.8 V
Output Voltage Accuracy: 3 %
Categories: PMIC - Voltage Regulators - Linear
Case / Package: SOT-23
Max Input Voltage: 5.5 V
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 555 mW
Max Output Current: 50 mA
Min Input Voltage: 1.8 V
Dropout Voltage: 50 mV
Min Current Limit: 175 mA
Reference Voltage: 1.225 V
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS72218DBVRG4 | 699-TPS72218DBVRG4 | 1101065-TPS72218DBVRG4 |
| Product Name | TPS72218 Single Output LDO, 50mA, Fixed(1.8V), Cap Free, Low Noise, Low Input Voltage | 1.8V 50mA 5.5V SOT-23 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS72218DBVRG4 |
| Regulator Type | Low Dropout | ||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed |
| Package Type | Other; SOT-23 | Other; SOT-23-5 | SOT23; Other; SOT-23 |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Internal Current Limit; Multiple Outputs | |
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts |