Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator with Integrated SVS 10-VSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 798150-TPS71319DRCRG
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 10-VFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 2
Output Type: Adjustable (Fixed)
Control Features: Enable, Power Good
Output Configuration: Positive
Output Current: 250mA
Family Name: TPS71319
Output Voltage: 1.2V (1.8V)
Categories: Integrated Circuits (ICs)
Operating Supply Current: 250μA ~ 600μA
PSRR: 59dB ~ 54dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity, UVLO
Manufacturer Package: 10-VSON (3x3)
Output Voltage MAX: 5.5V
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.4V @ 500mA
Alternative Parts (Cross-Reference): TPS71319DRCTG4;
Introduction Date: July 15, 2004
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Dual 250mA LDO, 1.8V Fixed, 125mV Dropout, 5.5V In Product overview: TPS71319DRCRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 250mA, 1.8V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 250mA, 1.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS71319DRCRG4 can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 250MA 10VSON
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS71319DRCRG4 | 798150-TPS71319DRCRG4 | 699-TPS71319DRCRG4 | 815-TPS71319DRCRG4 |
| Product Name | TPS71319 Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator with Integrated SVS | PMIC - PMIC - Voltage Regulators - Linear - TPS71319DRCRG4 | Dual 250mA 1.8V 5.5V LDO Voltage Regulator IC | IC REG LIN POS ADJ 250MA 10VSON |
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable, Fixed |
| Package Type | Other; VSON | Other; 10-VFDFN Exposed Pad | Other; TAPE AND REEL | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Sequencing and Monitoring,Thermal Shutdown | Reverse Voltage Protection; Enable, Power Good | ||
| Output Voltage | 1.8 volts | 1.2 to 1.8 volts | 5.5 volts | |
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2000 amps |