Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator 10-VSON -40 to 125
Linear Voltage Regulator IC Positive Adjustable 2 Output 250mA 10-VSON (3x3)
Linear Voltage Regulator IC Positive Adjustable 2 Output 250mA 10-VSON (3x3)
Linear Voltage Regulator IC Positive Adjustable 2 Output 250mA 10-VSON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 1273124-TPS71202DRCR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 10-VFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 2
Output Type: Adjustable
Control Features: Enable, Power Good
Output Configuration: Positive
Output Current: 250mA
Family Name: TPS71202
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 250μA ~ 600μA
PSRR: 59dB ~ 54dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity, UVLO
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSON (3x3)
Output Voltage MAX: 5.5V
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.4V @ 500mA
Alternative Parts (Cross-Reference): MIC2214-AAYML-TR; MIC2213-AABML TR; MIC2213-AAYML;
Introduction Date: July 15, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
250mA Dual LDO, 5.5V Max, 125mV Dropout, 2-Ch Product overview: TPS71202DRCR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 250mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 250mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71202DRCR can be used for catalog matching and distributor lookup.
LDO Voltage Regulators Dual 250 mA Output UltraLow Noise
IC REG LIN POS ADJ 250MA 10VSON
IC REG LIN POS ADJ 250MA 10VSON
IC REG LIN POS ADJ 250MA 10VSON
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS71202DRCR | 296-46390-2-ND | 1273124-TPS71202DRCR | 776-TPS71202DRCR | TPS71202DRCR | TPS71202DRCR | TPS71202DRCR | TPS71202DRCR |
| Product Name | TPS71202 Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS71202DRCR | Dual 250mA 5.5V LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; VSON | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection | Reverse Voltage Protection; Enable, Power Good | Enable, Power Good | ||||
| Output Voltage | 1.2 to 5.4 volts | 1.2 to 5.5 volts | 1.2 volts | 5.5 volts | 1.2 volts | 1.2 volts | ||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |