Manufacturer: Texas Instruments
Win Source Part Number: 1112707-TPS709A30DBV
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 1.4V @ 150mA
Operating Supply Current: 2.05μA to 350μA
PSRR: 80dB to 52dB (10Hz to 1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Fixed Positive LDO Regulator, 3V, PDSO5
150-mA, 30-V, ultra-low-IQ, low-dropout voltage regulator with reverse current protection and enable 5-SOT-23 -40 to 125 Product overview: TPS709A30DBVT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS709A30DBVT can be used for catalog matching and distributor lookup.
IC REG LINEAR 3V 150MA SOT23-5
LDO Voltage Regulators 150mA, 30V Ultra-Low IQ
IC REG LINEAR 3V 150MA SOT23-5
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1112707-TPS709A30DBVT | 296-43265-2-ND | TPS709A30DBVT | 776-TPS709A30DBVT | TPS709A30DBVT | TPS709A30DBVT | TPS709A30DBVT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TPS709A30DBVT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power SOT-23 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | |||||
| Package Type | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | ||||
| Life Cycle Stage | Maturity; Active | ||||||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |