Texas Instruments TPS70950 150-mA, 30-V, Ultra-Low IQ, Wide Input Low-Dropout Regulator with Reverse Current Protection TPS70950DBVT

Description
150-mA, 30-V, Ultra-Low IQ, Wide Input Low-Dropout Regulator with Reverse Current Protection 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
150-mA, 30-V, Ultra-Low IQ, Wide Input Low-Dropout Regulator with Reverse Current Protection 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS70950 150-mA, 30-V, Ultra-Low IQ, Wide Input Low-Dropout Regulator with Reverse Current Protection - TPS70950DBVT - Texas Instruments
Dallas, TX, United States
TPS70950 150-mA, 30-V, Ultra-Low IQ, Wide Input Low-Dropout Regulator with Reverse Current Protection
TPS70950DBVT
TPS70950 150-mA, 30-V, Ultra-Low IQ, Wide Input Low-Dropout Regulator with Reverse Current Protection TPS70950DBVT
150-mA, 30-V, Ultra-Low IQ, Wide Input Low-Dropout Regulator with Reverse Current Protection 5-SOT-23 -40 to 125

150-mA, 30-V, Ultra-Low IQ, Wide Input Low-Dropout Regulator with Reverse Current Protection 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-37567-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-37567-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-37567-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-37567-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-37567-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-37567-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-37567-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-37567-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-37567-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - 8257037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
8257037
Voltage Regulators 8257037
Texas Instruments TPS70950DBVT

Texas Instruments TPS70950DBVT

Supplier's Site
Singapore, Singapore
5V 150mA 30V SOT-23 LDO Voltage Regulator IC
776-TPS70950DBVT
5V 150mA 30V SOT-23 LDO Voltage Regulator IC 776-TPS70950DBVT
5V LDO 150mA, 30V In, 1uA IQ, SOT-23-5 Product overview: TPS70950DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 150mA, 30V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70950DBVT can be used for catalog matching and distributor lookup.

5V LDO 150mA, 30V In, 1uA IQ, SOT-23-5 Product overview: TPS70950DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 150mA, 30V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70950DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS70950DBVT - 811373-TPS70950DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS70950DBVT
811373-TPS70950DBVT
PMIC - PMIC - Voltage Regulators - Linear - TPS70950DBVT 811373-TPS70950DBVT
Manufacturer: Texas Instruments Win Source Part Number: 811373-TPS70950DBVT Packaging: Reel Mounting Style: SMD Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 5V Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 30V PSRR: 80dB ~ 52dB (10Hz ~ 1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 1.2V at 150mA Current - Quiescent (Iq): 2.05μA Part Number Series: TPS70950 Current - Supply (Maximum): 350μA

Manufacturer: Texas Instruments
Win Source Part Number: 811373-TPS70950DBVT
Packaging: Reel
Mounting Style: SMD
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 30V
PSRR: 80dB ~ 52dB (10Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 1.2V at 150mA
Current - Quiescent (Iq): 2.05μA
Part Number Series: TPS70950
Current - Supply (Maximum): 350μA

Buy Now
PMIC - Voltage Regulators - Linear - TPS70950DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS70950DBVT
PMIC - Voltage Regulators - Linear TPS70950DBVT
IC REG LINEAR 5V 150MA SOT23-5

IC REG LINEAR 5V 150MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS70950DBVT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS70950DBVT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS70950DBVT
IC REG LINEAR 5V 150MA SOT23-5

IC REG LINEAR 5V 150MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS70950DBVT
LDO Voltage Regulators TPS70950DBVT
LDO Voltage Regulators 150mA 30V Ultra-Lo IQ Wd Input LDO Reg

LDO Voltage Regulators 150mA 30V Ultra-Lo IQ Wd Input LDO Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS70950DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS70950DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS70950DBVT
IC REG LINEAR 5V 150MA SOT23-5

IC REG LINEAR 5V 150MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS70950DBVT 296-37567-1-ND 8257037 776-TPS70950DBVT 811373-TPS70950DBVT TPS70950DBVT TPS70950DBVT TPS70950DBVT TPS70950DBVT
Product Name TPS70950 150-mA, 30-V, Ultra-Low IQ, Wide Input Low-Dropout Regulator with Reverse Current Protection Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators 5V 150mA 30V SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS70950DBVT PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SON,SOT-23 Other; SC-74A, SOT-753 SOT23; Other; Sot-23 Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24012DRCRG4 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722961VXA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
4 suppliers
Battery Chargers - BQ2002SN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ25302RTER - ODG (Origin Data Global)
Specs
Package Type Other; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details