Texas Instruments TPS70938 150-mA, 30-V, Ultra-Low IQ, Wide Input Low-Dropout Regulator with Reverse Current Protection TPS70938DBVT

Description
150-mA, 30-V, Ultra-Low IQ, Wide Input Low-Dropout Regulator with Reverse Current Protection 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
150-mA, 30-V, Ultra-Low IQ, Wide Input Low-Dropout Regulator with Reverse Current Protection 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS70938 150-mA, 30-V, Ultra-Low IQ, Wide Input Low-Dropout Regulator with Reverse Current Protection - TPS70938DBVT - Texas Instruments
Dallas, TX, United States
TPS70938 150-mA, 30-V, Ultra-Low IQ, Wide Input Low-Dropout Regulator with Reverse Current Protection
TPS70938DBVT
TPS70938 150-mA, 30-V, Ultra-Low IQ, Wide Input Low-Dropout Regulator with Reverse Current Protection TPS70938DBVT
150-mA, 30-V, Ultra-Low IQ, Wide Input Low-Dropout Regulator with Reverse Current Protection 5-SOT-23 -40 to 125

150-mA, 30-V, Ultra-Low IQ, Wide Input Low-Dropout Regulator with Reverse Current Protection 5-SOT-23 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1317133-TPS70938DBVT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1317133-TPS70938DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1317133-TPS70938DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1317133-TPS70938DBVT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 350 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 30V Voltage - Output (Min/Fixed): 3.8V Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Case / Package: SC-74A, SOT-753 PSRR: 80dB ~ 52dB (10Hz ~ 1kHz) Protection Features: Over Current, Over Temperature, Reverse Current, Under Voltage Lockout (UVLO) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 2.05 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-35642-2,TEXTISTP S70938DBVT,296-35642 -1,296-35642-6,2156- TPS70938DBVT Base Product Number: TPS70938 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 1.4V @ 150mA

Manufacturer: Texas Instruments
Win Source Part Number: 1317133-TPS70938DBVT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 350 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 30V
Voltage - Output (Min/Fixed): 3.8V
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SC-74A, SOT-753
PSRR: 80dB ~ 52dB (10Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature, Reverse Current, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 2.05 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-35642-2,TEXTISTPS70938DBVT,296-35642-1,296-35642-6,2156-TPS70938DBVT
Base Product Number: TPS70938
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 1.4V @ 150mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-35642-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-35642-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-35642-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-35642-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-35642-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-35642-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-35642-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-35642-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-35642-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
3.8V 150mA 30V SOT-23 LDO Voltage Regulator IC
776-TPS70938DBVT
3.8V 150mA 30V SOT-23 LDO Voltage Regulator IC 776-TPS70938DBVT
3.8V 150mA LDO, 30V In, 1uA IQ, SOT-23 Product overview: TPS70938DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.8V, 150mA, 30V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.8V, 150mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70938DBVT can be used for catalog matching and distributor lookup.

3.8V 150mA LDO, 30V In, 1uA IQ, SOT-23 Product overview: TPS70938DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.8V, 150mA, 30V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.8V, 150mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70938DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS70938DBVT
LDO Voltage Regulators TPS70938DBVT
LDO Voltage Regulators 150mA 30V Ultra-Lo IQ Wd Input LDO Reg

LDO Voltage Regulators 150mA 30V Ultra-Lo IQ Wd Input LDO Reg

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS70938DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS70938DBVT
PMIC - Voltage Regulators - Linear TPS70938DBVT
IC REG LINEAR 3.8V 150MA SOT23-5

IC REG LINEAR 3.8V 150MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS70938DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS70938DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS70938DBVT
IC REG LINEAR 3.8V 150MA SOT23-5

IC REG LINEAR 3.8V 150MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS70938DBVT 1317133-TPS70938DBVT 296-35642-1-ND 776-TPS70938DBVT TPS70938DBVT TPS70938DBVT TPS70938DBVT
Product Name TPS70938 150-mA, 30-V, Ultra-Low IQ, Wide Input Low-Dropout Regulator with Reverse Current Protection Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.8V 150mA 30V SOT-23 LDO Voltage Regulator IC LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOT-23 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SOT-23
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 3.8 volts 3.8 volts 3.8 volts 3.8 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24081DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24165RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2057WSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Management IC - 713-BQ24308DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5 volts
IOUT 1.5 amps
Operating Temperature 0 C (32 F)
View Details
2 suppliers