Texas Instruments Standard Linear and Logic V Reg, 2.7-30V, 0.245Vdo, 3.6V, 5Sot23; Output Type Texas Instruments TPS70936DBVT

Description
V REG, 2.7-30V, 0.245VDO, 3.6V, 5SOT23; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:30V; Fixed Output Voltage Nom.:3.6V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; DropoutRoHS Compliant: Yes
Description
V REG, 2.7-30V, 0.245VDO, 3.6V, 5SOT23; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:30V; Fixed Output Voltage Nom.:3.6V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; DropoutRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
V Reg, 2.7-30V, 0.245Vdo, 3.6V, 5Sot23; Output Type Texas Instruments - 29AH8200 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, 2.7-30V, 0.245Vdo, 3.6V, 5Sot23; Output Type Texas Instruments
29AH8200
V Reg, 2.7-30V, 0.245Vdo, 3.6V, 5Sot23; Output Type Texas Instruments 29AH8200
V REG, 2.7-30V, 0.245VDO, 3.6V, 5SOT23; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:30V; Fixed Output Voltage Nom.:3.6V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; DropoutRoHS Compliant: Yes

V REG, 2.7-30V, 0.245VDO, 3.6V, 5SOT23; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:30V; Fixed Output Voltage Nom.:3.6V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; DropoutRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29AH8200
Product Name V Reg, 2.7-30V, 0.245Vdo, 3.6V, 5Sot23; Output Type Texas Instruments
Input Voltage 2.7 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1084QW - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details