Texas Instruments PMIC - PMIC - Lighting, Ballast Controllers - TPS68000DBTRG4 TPS68000DBTRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273092-TPS68000DBTR G4 Packaging: Reel - TR Type: CCFL Controller Operating Temperature Range: -40°C ~ 85°C Package: 30-TFSOP (0.173", 4.40mm Width) Mounting: SMD Frequency: 30kHz ~ 100kHz Operating Supply Voltage: 8 V ~ 30 V Dimming: Yes Family Name: TPS68000 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 30-TSSOP Alternative Parts (Cross-Reference): MAX1995ETI+; MAX1996AETI; MAX1995ETI; Introduction Date: December 15, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273092-TPS68000DBTR G4 Packaging: Reel - TR Type: CCFL Controller Operating Temperature Range: -40°C ~ 85°C Package: 30-TFSOP (0.173", 4.40mm Width) Mounting: SMD Frequency: 30kHz ~ 100kHz Operating Supply Voltage: 8 V ~ 30 V Dimming: Yes Family Name: TPS68000 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 30-TSSOP Alternative Parts (Cross-Reference): MAX1995ETI+; MAX1996AETI; MAX1995ETI; Introduction Date: December 15, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - TPS68000DBTRG4
TPS68000DBTRG4
PMIC - PMIC - Lighting, Ballast Controllers - TPS68000DBTRG4 TPS68000DBTRG4
Manufacturer: Texas Instruments Win Source Part Number: 1273092-TPS68000DBTR G4 Packaging: Reel - TR Type: CCFL Controller Operating Temperature Range: -40°C ~ 85°C Package: 30-TFSOP (0.173", 4.40mm Width) Mounting: SMD Frequency: 30kHz ~ 100kHz Operating Supply Voltage: 8 V ~ 30 V Dimming: Yes Family Name: TPS68000 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 30-TSSOP Alternative Parts (Cross-Reference): MAX1995ETI+; MAX1996AETI; MAX1995ETI; Introduction Date: December 15, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273092-TPS68000DBTRG4
Packaging: Reel - TR
Type: CCFL Controller
Operating Temperature Range: -40°C ~ 85°C
Package: 30-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Frequency: 30kHz ~ 100kHz
Operating Supply Voltage: 8 V ~ 30 V
Dimming: Yes
Family Name: TPS68000
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 30-TSSOP
Alternative Parts (Cross-Reference): MAX1995ETI+; MAX1996AETI; MAX1995ETI;
Introduction Date: December 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - TPS68000DBTRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
TPS68000DBTRG4
PMIC - Lighting, Ballast Controllers TPS68000DBTRG4
IC CCFL CNTRL 100KHZ 30TSSOP

IC CCFL CNTRL 100KHZ 30TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number TPS68000DBTRG4 TPS68000DBTRG4
Product Name PMIC - PMIC - Lighting, Ballast Controllers - TPS68000DBTRG4 PMIC - Lighting, Ballast Controllers
Controller Type CCFL Controller
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch - DRS10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; LED Lamps
Voltage 120V AC 60Hz
View Details
PDC Controller - SSI-600-PDC - Metaphase Technologies, Inc.
Metaphase Technologies, Inc.
Specs
Application Interior; Commercial; Industrial; Residential
Controller Type Keypad Dimmer
Lamp Type LED Lamps
View Details
Microprocessor Based Control Drive - LG2S - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details