Texas Instruments PMIC - PMIC - Lighting, Ballast Controllers - TPS68000DBTR TPS68000DBTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 034549-TPS68000DBTR Packaging: Reel - TR Type: CCFL Controller Mounting: SMD (SMT) Frequency: 30kHz to 100kHz Dimming: Yes Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 30-TSSOP Supply Voltage - Operating: 8 V to 30 V Alternative Parts (Cross-Reference): UCC3977PWG4; UCC3977TRPWG4; TPS68000DBTR; TPS68000DBTRG4; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034549-TPS68000DBTR Packaging: Reel - TR Type: CCFL Controller Mounting: SMD (SMT) Frequency: 30kHz to 100kHz Dimming: Yes Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 30-TSSOP Supply Voltage - Operating: 8 V to 30 V Alternative Parts (Cross-Reference): UCC3977PWG4; UCC3977TRPWG4; TPS68000DBTR; TPS68000DBTRG4; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - TPS68000DBTR
TPS68000DBTR
PMIC - PMIC - Lighting, Ballast Controllers - TPS68000DBTR TPS68000DBTR
Manufacturer: Texas Instruments Win Source Part Number: 034549-TPS68000DBTR Packaging: Reel - TR Type: CCFL Controller Mounting: SMD (SMT) Frequency: 30kHz to 100kHz Dimming: Yes Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 30-TSSOP Supply Voltage - Operating: 8 V to 30 V Alternative Parts (Cross-Reference): UCC3977PWG4; UCC3977TRPWG4; TPS68000DBTR; TPS68000DBTRG4; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034549-TPS68000DBTR
Packaging: Reel - TR
Type: CCFL Controller
Mounting: SMD (SMT)
Frequency: 30kHz to 100kHz
Dimming: Yes
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 30-TSSOP
Supply Voltage - Operating: 8 V to 30 V
Alternative Parts (Cross-Reference): UCC3977PWG4; UCC3977TRPWG4; TPS68000DBTR; TPS68000DBTRG4;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - TPS68000DBTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
TPS68000DBTR
PMIC - Lighting, Ballast Controllers TPS68000DBTR
IC CCFL CNTRL 100KHZ 30TSSOP

IC CCFL CNTRL 100KHZ 30TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number TPS68000DBTR TPS68000DBTR
Product Name PMIC - PMIC - Lighting, Ballast Controllers - TPS68000DBTR PMIC - Lighting, Ballast Controllers
Controller Type CCFL Controller
Unlock Full Specs
to access all available technical data

Similar Products

EDM23 Push Button Dimmer - EDM23 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 2494431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
 - LED RGB COLOR CONTROLLER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Sequencing Controls - SC3120A - Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 120 V ac
View Details