Texas Instruments Integrated Circuits (ICs) - PMIC - Power Management - Specialized TPS65987DDKRSHR

Description
Win Source Part Number: 1101057-TPS65987DDKR SHR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: USB, Type-C Controller Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 8mA Voltage - Supply: 3.135V ~ 3.45V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-VQFN (7x7) Temperature Range - Operating: -10°C ~ 75°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS65987DDKRSHRD KR,296-TPS65987DDKRS HRCT,296-TPS65987DDK RSHRTR Base Product Number: TPS65987
Request a Quote
Description
Win Source Part Number: 1101057-TPS65987DDKR SHR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: USB, Type-C Controller Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 8mA Voltage - Supply: 3.135V ~ 3.45V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-VQFN (7x7) Temperature Range - Operating: -10°C ~ 75°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS65987DDKRSHRD KR,296-TPS65987DDKRS HRCT,296-TPS65987DDK RSHRTR Base Product Number: TPS65987
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1101057-TPS65987DDKRSHR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1101057-TPS65987DDKRSHR
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1101057-TPS65987DDKRSHR
Win Source Part Number: 1101057-TPS65987DDKR SHR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: USB, Type-C Controller Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 8mA Voltage - Supply: 3.135V ~ 3.45V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-VQFN (7x7) Temperature Range - Operating: -10°C ~ 75°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS65987DDKRSHRD KR,296-TPS65987DDKRS HRCT,296-TPS65987DDK RSHRTR Base Product Number: TPS65987

Win Source Part Number: 1101057-TPS65987DDKRSHR
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel
Applications: USB, Type-C Controller
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Supply: 8mA
Voltage - Supply: 3.135V ~ 3.45V
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-VQFN (7x7)
Temperature Range - Operating: -10°C ~ 75°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS65987DDKRSHRDKR,296-TPS65987DDKRSHRCT,296-TPS65987DDKRSHRTR
Base Product Number: TPS65987

Buy Now
Power Management - Specialized - TPS65987DDKRSHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65987DDKRSHR
Power Management - Specialized TPS65987DDKRSHR
USB, Type-C Controller PMIC 56-VQFN (7x7)

USB, Type-C Controller PMIC 56-VQFN (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1101057-TPS65987DDKRSHR TPS65987DDKRSHR
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467022 - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details