Texas Instruments Integrated Circuits (ICs) - PMIC - Power Management - Specialized TPS65982BBZBHR

Description
Win Source Part Number: 985711-TPS65982BBZBH R Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: USB Type C Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Supply: 2.85V ~ 3.45V, 4.75V ~ 5.5V Package / Case: 96-VFBGA Supplier Device Package: 96-NFBGA (6x6) Temperature Range - Operating: -10°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS65982BBZBHRTR Base Product Number: TPS65982
Request a Quote
Description
Win Source Part Number: 985711-TPS65982BBZBH R Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: USB Type C Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Supply: 2.85V ~ 3.45V, 4.75V ~ 5.5V Package / Case: 96-VFBGA Supplier Device Package: 96-NFBGA (6x6) Temperature Range - Operating: -10°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS65982BBZBHRTR Base Product Number: TPS65982
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 985711-TPS65982BBZBHR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
985711-TPS65982BBZBHR
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 985711-TPS65982BBZBHR
Win Source Part Number: 985711-TPS65982BBZBH R Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: USB Type C Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Supply: 2.85V ~ 3.45V, 4.75V ~ 5.5V Package / Case: 96-VFBGA Supplier Device Package: 96-NFBGA (6x6) Temperature Range - Operating: -10°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS65982BBZBHRTR Base Product Number: TPS65982

Win Source Part Number: 985711-TPS65982BBZBHR
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel (TR)
Applications: USB Type C
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Supply: 2.85V ~ 3.45V, 4.75V ~ 5.5V
Package / Case: 96-VFBGA
Supplier Device Package: 96-NFBGA (6x6)
Temperature Range - Operating: -10°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS65982BBZBHRTR
Base Product Number: TPS65982

Buy Now
Power Management - Specialized - TPS65982BBZBHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65982BBZBHR
Power Management - Specialized TPS65982BBZBHR
USB Type C PMIC 96-NFBGA (6x6)

USB Type C PMIC 96-NFBGA (6x6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 985711-TPS65982BBZBHR TPS65982BBZBHR
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3813K33-EP Enhanced Product Processor Supervisory Circuits With Window-Watchdog - 2T13K33MDBVREPG4 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active-low,Open-drain
View Details
6 suppliers
Voltage References - 1904445 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details