Manufacturer: Texas Instruments
Win Source Part Number: 809320-TPS65981ABIRT
Packaging: Reel
Mounting Style: SMD
Applications: USB, Type-C Controller
Supplier Device Package: 56-VQFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 56-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V, 5V
USB, Type-C Controller PMIC 56-VQFN (8x8)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 809320-TPS65981ABIRTQR | TPS65981ABIRTQR |
| Product Name | PMIC - PMIC - Power Management - Specialized - TPS65981ABIRTQR | Power Management - Specialized |
| Output Options | Inverting |