Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65980RHFT TPS65980RHFT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1112657-TPS65980RHFT Applications: Thunderbolt Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 2.5 V to 15.75 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1112657-TPS65980RHFT Applications: Thunderbolt Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 2.5 V to 15.75 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65980RHFT - 1112657-TPS65980RHFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65980RHFT
1112657-TPS65980RHFT
PMIC - PMIC - Power Management - Specialized - TPS65980RHFT 1112657-TPS65980RHFT
Manufacturer: Texas Instruments Win Source Part Number: 1112657-TPS65980RHFT Applications: Thunderbolt Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 2.5 V to 15.75 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112657-TPS65980RHFT
Applications: Thunderbolt
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 2.5 V to 15.75 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS65980RHFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65980RHFT
Power Management - Specialized TPS65980RHFT
Thunderbolt™ PMIC 24-VQFN (5x4)

Thunderbolt™ PMIC 24-VQFN (5x4)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1112657-TPS65980RHFT TPS65980RHFT
Product Name PMIC - PMIC - Power Management - Specialized - TPS65980RHFT Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1066ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage Reference - 5962-8759401VYA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Voltage References - 2060275P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details