Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65980RHFR TPS65980RHFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 805856-TPS65980RHFR Packaging: Reel Mounting Style: SMD Applications: Thunderbolt Supplier Device Package: 24-VQFN (5x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.5V ~ 15.75V Part Number Series: TPS65980
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 805856-TPS65980RHFR Packaging: Reel Mounting Style: SMD Applications: Thunderbolt Supplier Device Package: 24-VQFN (5x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.5V ~ 15.75V Part Number Series: TPS65980
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65980RHFR - 805856-TPS65980RHFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65980RHFR
805856-TPS65980RHFR
PMIC - PMIC - Power Management - Specialized - TPS65980RHFR 805856-TPS65980RHFR
Manufacturer: Texas Instruments Win Source Part Number: 805856-TPS65980RHFR Packaging: Reel Mounting Style: SMD Applications: Thunderbolt Supplier Device Package: 24-VQFN (5x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.5V ~ 15.75V Part Number Series: TPS65980

Manufacturer: Texas Instruments
Win Source Part Number: 805856-TPS65980RHFR
Packaging: Reel
Mounting Style: SMD
Applications: Thunderbolt
Supplier Device Package: 24-VQFN (5x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.5V ~ 15.75V
Part Number Series: TPS65980

Buy Now
Power Management - Specialized - TPS65980RHFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65980RHFR
Power Management - Specialized TPS65980RHFR
Thunderbolt™ PMIC 24-VQFN (5x4)

Thunderbolt™ PMIC 24-VQFN (5x4)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 805856-TPS65980RHFR TPS65980RHFR
Product Name PMIC - PMIC - Power Management - Specialized - TPS65980RHFR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1698147 - RS Components, Ltd.
Specs
Type Sot-89
Pins 3
View Details
 - IP4786CZ32Y - Rochester Electronics
Nexperia B.V.
Specs
Type SOT617
View Details
TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay - 5962-9750901QPA - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,LCCC
View Details
3 suppliers