Texas Instruments Integrated Circuits (ICs) - PMIC - Power Management - Specialized TPS65951A1ZGU

Description
Win Source Part Number: 1253140-TPS65951A1ZG U Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Bulk Applications: Handheld/Mobile Devices, OMAP™ Standard Package: 1 Mounting: SMD (SMT) Voltage - Supply: 2.7V ~ 4.5V Package / Case: 169-LFBGA Supplier Device Package: 169-BGA MicroStar (12x12) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991G Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-29495,-296-2949 5,-TPS65951A1ZGUR,TE XTISTPS65951A1ZGU,21 56-TPS65951A1ZGU,296 -29495 Base Product Number: TPS659 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1253140-TPS65951A1ZG U Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Bulk Applications: Handheld/Mobile Devices, OMAP™ Standard Package: 1 Mounting: SMD (SMT) Voltage - Supply: 2.7V ~ 4.5V Package / Case: 169-LFBGA Supplier Device Package: 169-BGA MicroStar (12x12) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991G Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-29495,-296-2949 5,-TPS65951A1ZGUR,TE XTISTPS65951A1ZGU,21 56-TPS65951A1ZGU,296 -29495 Base Product Number: TPS659 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253140-TPS65951A1ZGU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1253140-TPS65951A1ZGU
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1253140-TPS65951A1ZGU
Win Source Part Number: 1253140-TPS65951A1ZG U Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Bulk Applications: Handheld/Mobile Devices, OMAP™ Standard Package: 1 Mounting: SMD (SMT) Voltage - Supply: 2.7V ~ 4.5V Package / Case: 169-LFBGA Supplier Device Package: 169-BGA MicroStar (12x12) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991G Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-29495,-296-2949 5,-TPS65951A1ZGUR,TE XTISTPS65951A1ZGU,21 56-TPS65951A1ZGU,296 -29495 Base Product Number: TPS659 Product Status: Obsolete

Win Source Part Number: 1253140-TPS65951A1ZGU
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Bulk
Applications: Handheld/Mobile Devices, OMAP™
Standard Package: 1
Mounting: SMD (SMT)
Voltage - Supply: 2.7V ~ 4.5V
Package / Case: 169-LFBGA
Supplier Device Package: 169-BGA MicroStar (12x12)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991G
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-29495,-296-29495,-TPS65951A1ZGUR,TEXTISTPS65951A1ZGU,2156-TPS65951A1ZGU,296-29495
Base Product Number: TPS659
Product Status: Obsolete

Buy Now
Power Management - Specialized - TPS65951A1ZGU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65951A1ZGU
Power Management - Specialized TPS65951A1ZGU
Handheld/Mobile Devices, OMAP™ PMIC 169-BGA MicroStar (12x12)

Handheld/Mobile Devices, OMAP™ PMIC 169-BGA MicroStar (12x12)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253140-TPS65951A1ZGU TPS65951A1ZGU
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1460592 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
TPS3824-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
3 suppliers
Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1186-1ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details