Texas Instruments Integrated Circuits (ICs) - PMIC - Power Management - Specialized TPS65941111RWERQ1

Description
Win Source Part Number: 1253126-TPS65941111R WERQ1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Applications: Automotive Standard Package: 2,000 Current - Supply: 17mA Voltage - Supply: 2.8V ~ 5.5V Mounting Type: Surface Mount, Wettable Flank Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-VQFNP (8x8) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS65941111RWERQ 1TR
Request a Quote Datasheet
Description
Win Source Part Number: 1253126-TPS65941111R WERQ1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Applications: Automotive Standard Package: 2,000 Current - Supply: 17mA Voltage - Supply: 2.8V ~ 5.5V Mounting Type: Surface Mount, Wettable Flank Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-VQFNP (8x8) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS65941111RWERQ 1TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253126-TPS65941111RWERQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1253126-TPS65941111RWERQ1
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1253126-TPS65941111RWERQ1
Win Source Part Number: 1253126-TPS65941111R WERQ1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Applications: Automotive Standard Package: 2,000 Current - Supply: 17mA Voltage - Supply: 2.8V ~ 5.5V Mounting Type: Surface Mount, Wettable Flank Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-VQFNP (8x8) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS65941111RWERQ 1TR

Win Source Part Number: 1253126-TPS65941111RWERQ1
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 2,000
Current - Supply: 17mA
Voltage - Supply: 2.8V ~ 5.5V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-VQFNP (8x8)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS65941111RWERQ1TR

Buy Now
Power Management - Specialized - TPS65941111RWERQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65941111RWERQ1
Power Management - Specialized TPS65941111RWERQ1
Automotive PMIC 56-VQFNP (8x8)

Automotive PMIC 56-VQFNP (8x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253126-TPS65941111RWERQ1 TPS65941111RWERQ1
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467016 - RS Components, Ltd.
Specs
Type DO-214AC (SMA)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details