Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65930BZCH TPS65930BZCH

Description
Manufacturer: Texas Instruments Win Source Part Number: 143048-TPS65930BZCH Packaging: Tray Applications: Mobile/OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 139-NFBGA (10x10) Supply Voltage - Operating: 2.7 V to 4.5 V Operating Supply Current: 300μA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 143048-TPS65930BZCH Packaging: Tray Applications: Mobile/OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 139-NFBGA (10x10) Supply Voltage - Operating: 2.7 V to 4.5 V Operating Supply Current: 300μA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65930BZCH - 143048-TPS65930BZCH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65930BZCH
143048-TPS65930BZCH
PMIC - PMIC - Power Management - Specialized - TPS65930BZCH 143048-TPS65930BZCH
Manufacturer: Texas Instruments Win Source Part Number: 143048-TPS65930BZCH Packaging: Tray Applications: Mobile/OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 139-NFBGA (10x10) Supply Voltage - Operating: 2.7 V to 4.5 V Operating Supply Current: 300μA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143048-TPS65930BZCH
Packaging: Tray
Applications: Mobile/OMAP
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 139-NFBGA (10x10)
Supply Voltage - Operating: 2.7 V to 4.5 V
Operating Supply Current: 300μA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPS65930BZCH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65930BZCH
Power Management - Specialized TPS65930BZCH
Mobile/OMAP™ PMIC 139-NFBGA (10x10)

Mobile/OMAP™ PMIC 139-NFBGA (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 143048-TPS65930BZCH TPS65930BZCH
Product Name PMIC - PMIC - Power Management - Specialized - TPS65930BZCH Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1904844 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Active low, open drain, push-pull
View Details
Voltage Reference - TLVH431NIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1064ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details