Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65921B1ZQZ TPS65921B1ZQZ

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273084-TPS65921B1ZQ Z Packaging: Bulk Mounting Style: SMD Applications: Handheld/Mobile Devices, OMAP Supply Current: 300μA Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 120-BGA Microstar Junior (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 120-VFBGA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: TPS65921 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 4.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273084-TPS65921B1ZQ Z Packaging: Bulk Mounting Style: SMD Applications: Handheld/Mobile Devices, OMAP Supply Current: 300μA Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 120-BGA Microstar Junior (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 120-VFBGA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: TPS65921 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65921B1ZQZ - 1273084-TPS65921B1ZQZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65921B1ZQZ
1273084-TPS65921B1ZQZ
PMIC - PMIC - Power Management - Specialized - TPS65921B1ZQZ 1273084-TPS65921B1ZQZ
Manufacturer: Texas Instruments Win Source Part Number: 1273084-TPS65921B1ZQ Z Packaging: Bulk Mounting Style: SMD Applications: Handheld/Mobile Devices, OMAP Supply Current: 300μA Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 120-BGA Microstar Junior (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 120-VFBGA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: TPS65921 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 4.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1273084-TPS65921B1ZQZ
Packaging: Bulk
Mounting Style: SMD
Applications: Handheld/Mobile Devices, OMAP
Supply Current: 300μA
Part Status: Last Time Buy
Categories: Integrated Circuits
Supplier Device Package: 120-BGA Microstar Junior (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 120-VFBGA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: TPS65921
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 4.5V

Buy Now
Power Management - Specialized - TPS65921B1ZQZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65921B1ZQZ
Power Management - Specialized TPS65921B1ZQZ
Handheld/Mobile Devices, OMAP™ PMIC 120-BGA Microstar Junior (6x6)

Handheld/Mobile Devices, OMAP™ PMIC 120-BGA Microstar Junior (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1273084-TPS65921B1ZQZ TPS65921B1ZQZ
Product Name PMIC - PMIC - Power Management - Specialized - TPS65921B1ZQZ Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products