Manufacturer: Texas Instruments
Win Source Part Number: 136859-TPS65920BZCH
Packaging: Tray
Applications: Mobile/OMAP
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 139-NFBGA (10x10)
Supply Voltage - Operating: 2.7 V to 4.5 V
Operating Supply Current: 300μA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Mobile/OMAP™ PMIC 139-NFBGA (10x10)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 136859-TPS65920BZCH | TPS65920BZCH |
| Product Name | PMIC - PMIC - Power Management - Specialized - TPS65920BZCH | Power Management - Specialized |
| Output Options | Inverting |