Manufacturer: Texas Instruments
Win Source Part Number: 1273082-TPS659127YFF
Packaging: Reel
Mounting Style: SMD
Applications: Processor
Supply Current: 32μA
Categories: Integrated Circuits
Supplier Device Package: 81-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 81-UFBGA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V
Processor PMIC 81-DSBGA (3.6x3.6)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1273082-TPS659127YFFR | TPS659127YFFR |
| Product Name | PMIC - PMIC - Power Management - Specialized - TPS659127YFFR | Power Management - Specialized |
| Output Options | Inverting |