Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS659118A2ZRCT TPS659118A2ZRCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1112651-TPS659118A2Z RCT Packaging: Reel - TR Applications: Portable Equipment Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 98-BGA Microstar JR Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1112651-TPS659118A2Z RCT Packaging: Reel - TR Applications: Portable Equipment Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 98-BGA Microstar JR Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS659118A2ZRCT - 1112651-TPS659118A2ZRCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS659118A2ZRCT
1112651-TPS659118A2ZRCT
PMIC - PMIC - Power Management - Specialized - TPS659118A2ZRCT 1112651-TPS659118A2ZRCT
Manufacturer: Texas Instruments Win Source Part Number: 1112651-TPS659118A2Z RCT Packaging: Reel - TR Applications: Portable Equipment Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 98-BGA Microstar JR Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112651-TPS659118A2ZRCT
Packaging: Reel - TR
Applications: Portable Equipment
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 98-BGA Microstar JR
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS659118A2ZRCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS659118A2ZRCT
Power Management - Specialized TPS659118A2ZRCT
Portable Equipment PMIC 98-BGA MICROSTAR JUNIOR (9x6)

Portable Equipment PMIC 98-BGA MICROSTAR JUNIOR (9x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1112651-TPS659118A2ZRCT TPS659118A2ZRCT
Product Name PMIC - PMIC - Power Management - Specialized - TPS659118A2ZRCT Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210726P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1065ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details