Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS659110A2ZRC TPS659110A2ZRC

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273078-TPS659110A2Z RC Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 98-VFBGA Applications: Portable Equipment Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: TPS659110 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 98-BGA Microstar JR Alternative Parts (Cross-Reference): TPS659110A2ZRCR; TPS659119KBIPFPRQ1; Introduction Date: August 01, 2011 ECCN: 5A991.g Country of Origin: Philippines Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273078-TPS659110A2Z RC Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 98-VFBGA Applications: Portable Equipment Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: TPS659110 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 98-BGA Microstar JR Alternative Parts (Cross-Reference): TPS659110A2ZRCR; TPS659119KBIPFPRQ1; Introduction Date: August 01, 2011 ECCN: 5A991.g Country of Origin: Philippines Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS659110A2ZRC - 1273078-TPS659110A2ZRC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS659110A2ZRC
1273078-TPS659110A2ZRC
PMIC - PMIC - Power Management - Specialized - TPS659110A2ZRC 1273078-TPS659110A2ZRC
Manufacturer: Texas Instruments Win Source Part Number: 1273078-TPS659110A2Z RC Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 98-VFBGA Applications: Portable Equipment Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: TPS659110 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 98-BGA Microstar JR Alternative Parts (Cross-Reference): TPS659110A2ZRCR; TPS659119KBIPFPRQ1; Introduction Date: August 01, 2011 ECCN: 5A991.g Country of Origin: Philippines Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273078-TPS659110A2ZRC
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 98-VFBGA
Applications: Portable Equipment
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Family Name: TPS659110
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 98-BGA Microstar JR
Alternative Parts (Cross-Reference): TPS659110A2ZRCR; TPS659119KBIPFPRQ1;
Introduction Date: August 01, 2011
ECCN: 5A991.g
Country of Origin: Philippines
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
Power Management - Specialized - TPS659110A2ZRC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS659110A2ZRC
Power Management - Specialized TPS659110A2ZRC
Portable Equipment PMIC 98-BGA MICROSTAR JUNIOR (9x6)

Portable Equipment PMIC 98-BGA MICROSTAR JUNIOR (9x6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1273078-TPS659110A2ZRC TPS659110A2ZRC
Product Name PMIC - PMIC - Power Management - Specialized - TPS659110A2ZRC Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products