Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS6591102A2ZRCR TPS6591102A2ZRCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 034536-TPS6591102A2Z RCR Packaging: Reel - TR Applications: Portable Equipment Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 98-BGA Microstar JR Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034536-TPS6591102A2Z RCR Packaging: Reel - TR Applications: Portable Equipment Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 98-BGA Microstar JR Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS6591102A2ZRCR - 034536-TPS6591102A2ZRCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS6591102A2ZRCR
034536-TPS6591102A2ZRCR
PMIC - PMIC - Power Management - Specialized - TPS6591102A2ZRCR 034536-TPS6591102A2ZRCR
Manufacturer: Texas Instruments Win Source Part Number: 034536-TPS6591102A2Z RCR Packaging: Reel - TR Applications: Portable Equipment Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 98-BGA Microstar JR Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034536-TPS6591102A2ZRCR
Packaging: Reel - TR
Applications: Portable Equipment
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 98-BGA Microstar JR
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS6591102A2ZRCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS6591102A2ZRCR
Power Management - Specialized TPS6591102A2ZRCR
Portable Equipment PMIC 98-BGA MICROSTAR JUNIOR (9x6)

Portable Equipment PMIC 98-BGA MICROSTAR JUNIOR (9x6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 034536-TPS6591102A2ZRCR TPS6591102A2ZRCR
Product Name PMIC - PMIC - Power Management - Specialized - TPS6591102A2ZRCR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210726 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
UC1903 Quad Supply and Line Monitor - 5962-88697012A - Texas Instruments
Specs
Number of Supplies 4
Output Options Open Drain; Active-low,Open-drain
Type CDIP,LCCC
View Details
2 suppliers
PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details