Texas Instruments Standard Linear and Logic Power Management - Specialized TPS65910A3A1RSLR

Description
Handheld/Mobile Devices, OMAP™ PMIC 48-VQFN (6x6)
Datasheet
Description
Handheld/Mobile Devices, OMAP™ PMIC 48-VQFN (6x6)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - TPS65910A3A1RSLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65910A3A1RSLR
Power Management - Specialized TPS65910A3A1RSLR
Handheld/Mobile Devices, OMAP™ PMIC 48-VQFN (6x6)

Handheld/Mobile Devices, OMAP™ PMIC 48-VQFN (6x6)

Buy Now Datasheet
Pwr Management Ic, 12 Output, Vqfn-48; Supply Voltage Texas Instruments - 27AJ0693 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Management Ic, 12 Output, Vqfn-48; Supply Voltage Texas Instruments
27AJ0693
Pwr Management Ic, 12 Output, Vqfn-48; Supply Voltage Texas Instruments 27AJ0693
PWR MANAGEMENT IC, 12 OUTPUT, VQFN-48; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:3; No. of LDO Regulators:9; No. of Regulated Outputs:12; Digital IC Case:VQFN; No. of Pins:48Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

PWR MANAGEMENT IC, 12 OUTPUT, VQFN-48; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:3; No. of LDO Regulators:9; No. of Regulated Outputs:12; Digital IC Case:VQFN; No. of Pins:48Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS65910A3A1RSLR 27AJ0693
Product Name Power Management - Specialized Pwr Management Ic, 12 Output, Vqfn-48; Supply Voltage Texas Instruments
Type 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385036P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431QDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thermal Management - AMC6821SDBQRG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details