Handheld/Mobile Devices, OMAP™ PMIC 48-VQFN (6x6)
POWER MANAGEMENT UNIT, 13 O/P, VQFN-48; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:3; No. of LDO Regulators:9; No. of Regulated Outputs:13; Digital IC Case:VQFN; No. of Pins:48Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS65910A31A1RSLT | 29AH8186 |
| Product Name | Power Management - Specialized | Power Management Unit, 13 O/p, Vqfn-48; Supply Voltage Texas Instruments |
| Type | 48-VFQFN Exposed Pad |