Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65910A31A1RSLR TPS65910A31A1RSLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 034532-TPS65910A31A1 RSLR Packaging: Reel - TR Applications: Handheld/Mobile Devices, OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VQFN (6x6) Supply Voltage - Operating: 1.7 V to 5.5 V Alternative Parts (Cross-Reference): TPS65910A31A1RSLT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034532-TPS65910A31A1 RSLR Packaging: Reel - TR Applications: Handheld/Mobile Devices, OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VQFN (6x6) Supply Voltage - Operating: 1.7 V to 5.5 V Alternative Parts (Cross-Reference): TPS65910A31A1RSLT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65910A31A1RSLR - 034532-TPS65910A31A1RSLR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65910A31A1RSLR
034532-TPS65910A31A1RSLR
PMIC - PMIC - Power Management - Specialized - TPS65910A31A1RSLR 034532-TPS65910A31A1RSLR
Manufacturer: Texas Instruments Win Source Part Number: 034532-TPS65910A31A1 RSLR Packaging: Reel - TR Applications: Handheld/Mobile Devices, OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VQFN (6x6) Supply Voltage - Operating: 1.7 V to 5.5 V Alternative Parts (Cross-Reference): TPS65910A31A1RSLT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034532-TPS65910A31A1RSLR
Packaging: Reel - TR
Applications: Handheld/Mobile Devices, OMAP
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (6x6)
Supply Voltage - Operating: 1.7 V to 5.5 V
Alternative Parts (Cross-Reference): TPS65910A31A1RSLT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPS65910A31A1RSLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65910A31A1RSLR
Power Management - Specialized TPS65910A31A1RSLR
Handheld/Mobile Devices, OMAP™ PMIC 48-VQFN (6x6)

Handheld/Mobile Devices, OMAP™ PMIC 48-VQFN (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 034532-TPS65910A31A1RSLR TPS65910A31A1RSLR
Product Name PMIC - PMIC - Power Management - Specialized - TPS65910A31A1RSLR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - ACT2801CQL-T - 198521-ACT2801CQL-T - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Supervisors - ADM1811-5ART-REEL - 860114-ADM1811-5ART-REEL - Win Source Electronics
Specs
Output Options Open Drain; Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2085DBT-TI - Acme Chip Technology Co., Limited
Specs
Type 38-TFSOP (0.173, 4.40mm Width)
View Details
2 suppliers