The TPS659106A1RSL is an integrated power-management unit designed for applications powered by a single Li-Ion or Li-Ion polymer battery cell, or a 5-V input. It features two efficient step-down DC-DC converters for processor core supply voltage, one step-up DC-DC converter, and eight low-dropout (LDO) voltage regulators. The device includes an embedded power controller for managing power sequencing and a real-time clock (RTC) resource with alarm capability. It supports SmartReflex,Ñ¢ compliant dynamic voltage management for optimal power savings and is controllable via high-speed I²C interfaces. The TPS659106A1RSL is packaged in a 48-QFN format, making it suitable for portable and handheld systems as well as industrial applications.
Manufacturer: Texas Instruments
Win Source Part Number: 141801-TPS659106A1RS
Packaging: Bulk
Applications: Handheld/Mobile Devices, OMAP
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (6x6)
Supply Voltage - Operating: 1.7 V to 5.5 V
Alternative Parts (Cross-Reference): TPS659106A1RSLR;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Handheld/Mobile Devices, OMAP™ PMIC 48-VQFN (6x6)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 141801-TPS659106A1RSL | TPS659106A1RSL |
| Product Name | PMIC - PMIC - Power Management - Specialized - TPS659106A1RSL | Power Management - Specialized |
| Output Options | Inverting |