Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS659101A1RSLR TPS659101A1RSLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 083464-TPS659101A1RS LR Packaging: Reel - TR Applications: Handheld/Mobile Devices, OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VQFN (6x6) Supply Voltage - Operating: 1.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 083464-TPS659101A1RS LR Packaging: Reel - TR Applications: Handheld/Mobile Devices, OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VQFN (6x6) Supply Voltage - Operating: 1.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS659101A1RSLR - 083464-TPS659101A1RSLR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS659101A1RSLR
083464-TPS659101A1RSLR
PMIC - PMIC - Power Management - Specialized - TPS659101A1RSLR 083464-TPS659101A1RSLR
Manufacturer: Texas Instruments Win Source Part Number: 083464-TPS659101A1RS LR Packaging: Reel - TR Applications: Handheld/Mobile Devices, OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VQFN (6x6) Supply Voltage - Operating: 1.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083464-TPS659101A1RSLR
Packaging: Reel - TR
Applications: Handheld/Mobile Devices, OMAP
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (6x6)
Supply Voltage - Operating: 1.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS659101A1RSLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS659101A1RSLR
Power Management - Specialized TPS659101A1RSLR
Handheld/Mobile Devices, OMAP™ PMIC 48-VQFN (6x6)

Handheld/Mobile Devices, OMAP™ PMIC 48-VQFN (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 083464-TPS659101A1RSLR TPS659101A1RSLR
Product Name PMIC - PMIC - Power Management - Specialized - TPS659101A1RSLR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8226821 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Open Drain
Type SOT-23; Tsot-23
View Details
Voltage Reference - TL431BIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details