Manufacturer: Texas Instruments
Win Source Part Number: 055784-TPS658640ZGUT
Packaging: Reel - TR
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 169-BGA MicroStar (12x12)
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): TPS658640ZQZT; TPS658640ZGUR; TPS658640ZGUT; TPS658640ZQZR;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Handheld/Mobile Devices PMIC 169-BGA MicroStar (12x12)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 055784-TPS658640ZGUT | TPS658640ZGUT |
| Product Name | PMIC - PMIC - Power Management - Specialized - TPS658640ZGUT | Power Management - Specialized |
| Output Options | Inverting |