Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS658623ZQZR TPS658623ZQZR

Description
Manufacturer: Texas Instruments Win Source Part Number: 213417-TPS658623ZQZR Packaging: Reel - TR Applications: Display (LED Drivers), Handheld/Mobile Devices, Power Supply Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 120-BGA Microstar Junior (6x6) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 213417-TPS658623ZQZR Packaging: Reel - TR Applications: Display (LED Drivers), Handheld/Mobile Devices, Power Supply Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 120-BGA Microstar Junior (6x6) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS658623ZQZR - 213417-TPS658623ZQZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS658623ZQZR
213417-TPS658623ZQZR
PMIC - PMIC - Power Management - Specialized - TPS658623ZQZR 213417-TPS658623ZQZR
Manufacturer: Texas Instruments Win Source Part Number: 213417-TPS658623ZQZR Packaging: Reel - TR Applications: Display (LED Drivers), Handheld/Mobile Devices, Power Supply Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 120-BGA Microstar Junior (6x6) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213417-TPS658623ZQZR
Packaging: Reel - TR
Applications: Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 120-BGA Microstar Junior (6x6)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPS658623ZQZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS658623ZQZR
Power Management - Specialized TPS658623ZQZR
Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 120-BGA Microstar Junior (6x6)

Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 120-BGA Microstar Junior (6x6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 213417-TPS658623ZQZR TPS658623ZQZR
Product Name PMIC - PMIC - Power Management - Specialized - TPS658623ZQZR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1913282 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active Low
View Details
8 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4911 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 8 volts
View Details
TPS3809K33-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2U3809K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
7 suppliers