Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS658622BZQZR TPS658622BZQZR

Description
Manufacturer: Texas Instruments Win Source Part Number: 081721-TPS658622BZQZ R Packaging: Reel - TR Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 120-BGA Microstar Junior (6x6) Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081721-TPS658622BZQZ R Packaging: Reel - TR Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 120-BGA Microstar Junior (6x6) Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS658622BZQZR - 081721-TPS658622BZQZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS658622BZQZR
081721-TPS658622BZQZR
PMIC - PMIC - Power Management - Specialized - TPS658622BZQZR 081721-TPS658622BZQZR
Manufacturer: Texas Instruments Win Source Part Number: 081721-TPS658622BZQZ R Packaging: Reel - TR Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 120-BGA Microstar Junior (6x6) Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081721-TPS658622BZQZR
Packaging: Reel - TR
Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 120-BGA Microstar Junior (6x6)
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS658622BZQZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS658622BZQZR
Power Management - Specialized TPS658622BZQZR
Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 120-BGA Microstar Junior (6x6)

Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 120-BGA Microstar Junior (6x6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 081721-TPS658622BZQZR TPS658622BZQZR
Product Name PMIC - PMIC - Power Management - Specialized - TPS658622BZQZR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8945A - Qorvo
Specs
Type TQFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details