Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - TPS65811RTQT TPS65811RTQT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1112630-TPS65811RTQT Packaging: Reel - TR Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-QFN (8x8) Purpose: Multi-Function Controller Alternative Parts (Cross-Reference): TPS65811RTQR; TPS65811RTQ; TPS65811RTQTG4; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1112630-TPS65811RTQT Packaging: Reel - TR Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-QFN (8x8) Purpose: Multi-Function Controller Alternative Parts (Cross-Reference): TPS65811RTQR; TPS65811RTQ; TPS65811RTQTG4; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - TPS65811RTQT - 1112630-TPS65811RTQT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - TPS65811RTQT
1112630-TPS65811RTQT
PMIC - PMIC - Battery Management - TPS65811RTQT 1112630-TPS65811RTQT
Manufacturer: Texas Instruments Win Source Part Number: 1112630-TPS65811RTQT Packaging: Reel - TR Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-QFN (8x8) Purpose: Multi-Function Controller Alternative Parts (Cross-Reference): TPS65811RTQR; TPS65811RTQ; TPS65811RTQTG4; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112630-TPS65811RTQT
Packaging: Reel - TR
Fault Protection: Over Current, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-QFN (8x8)
Purpose: Multi-Function Controller
Alternative Parts (Cross-Reference): TPS65811RTQR; TPS65811RTQ; TPS65811RTQTG4;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Management - TPS65811RTQT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
TPS65811RTQT
Battery Management TPS65811RTQT
Battery Multi-Function Controller IC Lithium Ion/Polymer 56-QFN (8x8)

Battery Multi-Function Controller IC Lithium Ion/Polymer 56-QFN (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - TPS65811RTQT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
TPS65811RTQT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management TPS65811RTQT
IC BATT MFUNC LI-ION 1CELL 56QFN

IC BATT MFUNC LI-ION 1CELL 56QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1112630-TPS65811RTQT TPS65811RTQT TPS65811RTQT
Product Name PMIC - PMIC - Battery Management - TPS65811RTQT Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 6977120 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
Voltage Reference - TL431BIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details