Texas Instruments PMIC - PMIC - Battery Management - TPS65810RTQRG4 TPS65810RTQRG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101051-TPS65810RTQR G4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Weight: 197.908021 mg Number of Pins: 56 Output Current: 1.5 A Output Voltage: 3.3 V Categories: PMIC - Battery Management Case / Package: VQFN Alternative Parts (Cross-Reference): TPS65810RTQRG4TPS658 10RTQRG4.; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 18 V Min Supply Voltage: 3 V
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101051-TPS65810RTQR G4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Weight: 197.908021 mg Number of Pins: 56 Output Current: 1.5 A Output Voltage: 3.3 V Categories: PMIC - Battery Management Case / Package: VQFN Alternative Parts (Cross-Reference): TPS65810RTQRG4TPS658 10RTQRG4.; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 18 V Min Supply Voltage: 3 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - TPS65810RTQRG4 - 1101051-TPS65810RTQRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - TPS65810RTQRG4
1101051-TPS65810RTQRG4
PMIC - PMIC - Battery Management - TPS65810RTQRG4 1101051-TPS65810RTQRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101051-TPS65810RTQR G4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Weight: 197.908021 mg Number of Pins: 56 Output Current: 1.5 A Output Voltage: 3.3 V Categories: PMIC - Battery Management Case / Package: VQFN Alternative Parts (Cross-Reference): TPS65810RTQRG4TPS658 10RTQRG4.; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 18 V Min Supply Voltage: 3 V

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101051-TPS65810RTQRG4
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Weight: 197.908021 mg
Number of Pins: 56
Output Current: 1.5 A
Output Voltage: 3.3 V
Categories: PMIC - Battery Management
Case / Package: VQFN
Alternative Parts (Cross-Reference): TPS65810RTQRG4TPS65810RTQRG4.;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 18 V
Min Supply Voltage: 3 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1101051-TPS65810RTQRG4
Product Name PMIC - PMIC - Battery Management - TPS65810RTQRG4
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisor IC - 691-STM6821MWY6F - ERSAELECTRONICS PTE. LTD.
Specs
Type Bulk
View Details
2 suppliers
TPS3809J25-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2T09J25QDBVRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
3 suppliers
PMIC - Supervisors - ADM1067ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details