Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS657201YFFR TPS657201YFFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273053-TPS657201YFF R Operating Temperature Range: -40°C ~ 85°C Applications: Handheld/Mobile Devices Operating Supply Voltage: 2.3 V ~ 5.6 V Family Name: TPS657201 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273053-TPS657201YFF R Operating Temperature Range: -40°C ~ 85°C Applications: Handheld/Mobile Devices Operating Supply Voltage: 2.3 V ~ 5.6 V Family Name: TPS657201 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS657201YFFR is a power management integrated circuit (PMIC) designed for low-power applications, particularly suitable for Bluetooth headsets and portable devices. It features a highly efficient step-down DC-DC converter capable of delivering up to 400 mA output current, with an input voltage range of 2.3 V to 5.6 V. The device also includes a 200 mA low-dropout linear regulator (LDO) that operates within an input voltage range of 1.8 V to 5.6 V, allowing flexibility in power supply options. This PMIC supports an I²C-compatible interface for control and configuration, enabling customization of various settings through non-volatile memory. The TPS657201YFFR operates at a fixed frequency of 2.25 MHz and features a power-saving mode for improved efficiency at light loads. It is packaged in a compact 25-ball DSBGA format, making it suitable for space-constrained designs. The operating temperature range is from -40°C to 85°C, ensuring reliability in diverse environments.

Datasheet Summary
Powered by GS/AI

The TPS657201YFFR is a power management integrated circuit (PMIC) designed for low-power applications, particularly suitable for Bluetooth headsets and portable devices. It features a highly efficient step-down DC-DC converter capable of delivering up to 400 mA output current, with an input voltage range of 2.3 V to 5.6 V. The device also includes a 200 mA low-dropout linear regulator (LDO) that operates within an input voltage range of 1.8 V to 5.6 V, allowing flexibility in power supply options. This PMIC supports an I²C-compatible interface for control and configuration, enabling customization of various settings through non-volatile memory. The TPS657201YFFR operates at a fixed frequency of 2.25 MHz and features a power-saving mode for improved efficiency at light loads. It is packaged in a compact 25-ball DSBGA format, making it suitable for space-constrained designs. The operating temperature range is from -40°C to 85°C, ensuring reliability in diverse environments.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS657201YFFR - 1273053-TPS657201YFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS657201YFFR
1273053-TPS657201YFFR
PMIC - PMIC - Power Management - Specialized - TPS657201YFFR 1273053-TPS657201YFFR
Manufacturer: Texas Instruments Win Source Part Number: 1273053-TPS657201YFF R Operating Temperature Range: -40°C ~ 85°C Applications: Handheld/Mobile Devices Operating Supply Voltage: 2.3 V ~ 5.6 V Family Name: TPS657201 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1273053-TPS657201YFFR
Operating Temperature Range: -40°C ~ 85°C
Applications: Handheld/Mobile Devices
Operating Supply Voltage: 2.3 V ~ 5.6 V
Family Name: TPS657201
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS657201YFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS657201YFFR
Power Management - Specialized TPS657201YFFR
PMIC

PMIC

Buy Now Datasheet
Power Management - Specialized - TPS657201YFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS657201YFFR
Power Management - Specialized TPS657201YFFR
Handheld/Mobile Devices PMIC 25-DSBGA

Handheld/Mobile Devices PMIC 25-DSBGA

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1273053-TPS657201YFFR TPS657201YFFR TPS657201YFFR
Product Name PMIC - PMIC - Power Management - Specialized - TPS657201YFFR Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1922594 - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1065ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details