Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS657120YFFR TPS657120YFFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1112624-TPS657120YFF R Packaging: Reel - TR Applications: Baseband, RF-PA Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 30-DSBGA Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 170μA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1112624-TPS657120YFF R Packaging: Reel - TR Applications: Baseband, RF-PA Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 30-DSBGA Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 170μA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS657120YFFR - 1112624-TPS657120YFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS657120YFFR
1112624-TPS657120YFFR
PMIC - PMIC - Power Management - Specialized - TPS657120YFFR 1112624-TPS657120YFFR
Manufacturer: Texas Instruments Win Source Part Number: 1112624-TPS657120YFF R Packaging: Reel - TR Applications: Baseband, RF-PA Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 30-DSBGA Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 170μA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112624-TPS657120YFFR
Packaging: Reel - TR
Applications: Baseband, RF-PA
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 30-DSBGA
Supply Voltage - Operating: 2.8 V to 5.5 V
Operating Supply Current: 170μA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS657120YFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS657120YFFR
Power Management - Specialized TPS657120YFFR
Baseband, RF-PA PMIC 30-DSBGA

Baseband, RF-PA PMIC 30-DSBGA

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1112624-TPS657120YFFR TPS657120YFFR
Product Name PMIC - PMIC - Power Management - Specialized - TPS657120YFFR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details
Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL431EAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1064ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details