Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS657052YZHT TPS657052YZHT

Description
Manufacturer: Texas Instruments Win Source Part Number: 798128-TPS657052YZHT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 16-UFBGA, DSBGA Applications: Camera Mounting: SMD Operating Supply Voltage: 3.3 V ~ 6 V Family Name: TPS657052 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DSBGA (2x2) Alternative Parts (Cross-Reference): TPS657052YZHR; Introduction Date: July 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798128-TPS657052YZHT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 16-UFBGA, DSBGA Applications: Camera Mounting: SMD Operating Supply Voltage: 3.3 V ~ 6 V Family Name: TPS657052 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DSBGA (2x2) Alternative Parts (Cross-Reference): TPS657052YZHR; Introduction Date: July 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS657052YZHT - 798128-TPS657052YZHT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS657052YZHT
798128-TPS657052YZHT
PMIC - PMIC - Power Management - Specialized - TPS657052YZHT 798128-TPS657052YZHT
Manufacturer: Texas Instruments Win Source Part Number: 798128-TPS657052YZHT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 16-UFBGA, DSBGA Applications: Camera Mounting: SMD Operating Supply Voltage: 3.3 V ~ 6 V Family Name: TPS657052 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DSBGA (2x2) Alternative Parts (Cross-Reference): TPS657052YZHR; Introduction Date: July 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798128-TPS657052YZHT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 16-UFBGA, DSBGA
Applications: Camera
Mounting: SMD
Operating Supply Voltage: 3.3 V ~ 6 V
Family Name: TPS657052
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DSBGA (2x2)
Alternative Parts (Cross-Reference): TPS657052YZHR;
Introduction Date: July 01, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPS657052YZHT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS657052YZHT
Power Management - Specialized TPS657052YZHT
Camera PMIC 16-DSBGA (2.24x2.16)

Camera PMIC 16-DSBGA (2.24x2.16)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 798128-TPS657052YZHT TPS657052YZHT
Product Name PMIC - PMIC - Power Management - Specialized - TPS657052YZHT Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385106P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - PMIC - Hot Swap Controllers - ADM4210-1AUJ-RL7 - 860140-ADM4210-1AUJ-RL7 - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details