Qorvo 1S Switching NVDC Buck Charger with Integrated LDOs ACT82120

Description
The ACT82120 provides a complete one cell charging ecosystem optimized for portable electronic devices in a single highly integrated PMIC. This IC combines a 1.5A JEITA switching battery charger with integrated VBAT control MOSFET plus two low IQ LDOs, push-button input, and four 25 mA LED drivers. Design flexibility is offered through full programmability of the charging profile including pre-charge current, fast charge current, termination current, charge voltage, and battery temperature protection. Additionally, On-the-Fly adjustments to the charging profile allow for fine-tuned, multi-loop charge profiles through communication with an external MCU or processor. Support for both wireless charging and wired charging over USB-C, with smart selection between options, enhances the flexibility of the PMIC to accommodate the needs of many applications. A combination of push-button input and quad channel LED drivers allows for basic end user interaction without the need for microcontroller communication. Onboard NVM storage of all programable settings lets the system be fully operational upon start up with minimal external communication. Communication through the I2C bus allows for configuration of the PMIC during the design process and on-the-fly communication to a microcontroller in end applications. A small form factor WLCSP and few required external components keep the overall solution size compact.
Request a Quote Datasheet
Description
The ACT82120 provides a complete one cell charging ecosystem optimized for portable electronic devices in a single highly integrated PMIC. This IC combines a 1.5A JEITA switching battery charger with integrated VBAT control MOSFET plus two low IQ LDOs, push-button input, and four 25 mA LED drivers. Design flexibility is offered through full programmability of the charging profile including pre-charge current, fast charge current, termination current, charge voltage, and battery temperature protection. Additionally, On-the-Fly adjustments to the charging profile allow for fine-tuned, multi-loop charge profiles through communication with an external MCU or processor. Support for both wireless charging and wired charging over USB-C, with smart selection between options, enhances the flexibility of the PMIC to accommodate the needs of many applications. A combination of push-button input and quad channel LED drivers allows for basic end user interaction without the need for microcontroller communication. Onboard NVM storage of all programable settings lets the system be fully operational upon start up with minimal external communication. Communication through the I2C bus allows for configuration of the PMIC during the design process and on-the-fly communication to a microcontroller in end applications. A small form factor WLCSP and few required external components keep the overall solution size compact.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1S Switching NVDC Buck Charger with Integrated LDOs - ACT82120 - Qorvo
Greensboro, NC, United States
1S Switching NVDC Buck Charger with Integrated LDOs
ACT82120
1S Switching NVDC Buck Charger with Integrated LDOs ACT82120
The ACT82120 provides a complete one cell charging ecosystem optimized for portable electronic devices in a single highly integrated PMIC. This IC combines a 1.5A JEITA switching battery charger with integrated VBAT control MOSFET plus two low IQ LDOs, push-button input, and four 25 mA LED drivers. Design flexibility is offered through full programmability of the charging profile including pre-charge current, fast charge current, termination current, charge voltage, and battery temperature protection. Additionally, On-the-Fly adjustments to the charging profile allow for fine-tuned, multi-loop charge profiles through communication with an external MCU or processor. Support for both wireless charging and wired charging over USB-C, with smart selection between options, enhances the flexibility of the PMIC to accommodate the needs of many applications. A combination of push-button input and quad channel LED drivers allows for basic end user interaction without the need for microcontroller communication. Onboard NVM storage of all programable settings lets the system be fully operational upon start up with minimal external communication. Communication through the I2C bus allows for configuration of the PMIC during the design process and on-the-fly communication to a microcontroller in end applications. A small form factor WLCSP and few required external components keep the overall solution size compact.

The ACT82120 provides a complete one cell charging ecosystem optimized for portable electronic devices in a single highly integrated PMIC. This IC combines a 1.5A JEITA switching battery charger with integrated VBAT control MOSFET plus two low IQ LDOs, push-button input, and four 25 mA LED drivers.

Design flexibility is offered through full programmability of the charging profile including pre-charge current, fast charge current, termination current, charge voltage, and battery temperature protection. Additionally, On-the-Fly adjustments to the charging profile allow for fine-tuned, multi-loop charge profiles through communication with an external MCU or processor. Support for both wireless charging and wired charging over USB-C, with smart selection between options, enhances the flexibility of the PMIC to accommodate the needs of many applications.

A combination of push-button input and quad channel LED drivers allows for basic end user interaction without the need for microcontroller communication. Onboard NVM storage of all programable settings lets the system be fully operational upon start up with minimal external communication. Communication through the I2C bus allows for configuration of the PMIC during the design process and on-the-fly communication to a microcontroller in end applications. A small form factor WLCSP and few required external components keep the overall solution size compact.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Voltage Regulators
Product Number ACT82120
Product Name 1S Switching NVDC Buck Charger with Integrated LDOs
Package Type Other; 42 Ball WLCSP
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 2312-ACT8311NHADJ-TTR-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type Other; 8-WDFN Exposed Pad
View Details
2 suppliers
Voltage Regulators - DC DC Switching Regulators - 2312-ACT2103YH-TTR-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck LDO Voltage Regulator IC - 761-ACT8865QI405-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
IOUT 0.3200 to 1.3 amps
View Details
2 suppliers