Texas Instruments Standard Linear and Logic Amoled Display Pwr Supply, 4.5V, Wqfn-16; No. Of Digits Texas Instruments TPS65632RTET

Description
AMOLED DISPLAY PWR SUPPLY, 4.5V, WQFN-16; No. of Digits:-; No. of Segments:-; Driver Case Style:WQFN; No. of Pins:16Pins; Supply Voltage Min:2.9V; Supply Voltage Max:4.5V; Interface Type:-; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Description
AMOLED DISPLAY PWR SUPPLY, 4.5V, WQFN-16; No. of Digits:-; No. of Segments:-; Driver Case Style:WQFN; No. of Pins:16Pins; Supply Voltage Min:2.9V; Supply Voltage Max:4.5V; Interface Type:-; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Amoled Display Pwr Supply, 4.5V, Wqfn-16; No. Of Digits Texas Instruments - 27AJ0692 - Newark, An Avnet Company
Chicago, IL, United States
Amoled Display Pwr Supply, 4.5V, Wqfn-16; No. Of Digits Texas Instruments
27AJ0692
Amoled Display Pwr Supply, 4.5V, Wqfn-16; No. Of Digits Texas Instruments 27AJ0692
AMOLED DISPLAY PWR SUPPLY, 4.5V, WQFN-16; No. of Digits:-; No. of Segments:-; Driver Case Style:WQFN; No. of Pins:16Pins; Supply Voltage Min:2.9V; Supply Voltage Max:4.5V; Interface Type:-; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

AMOLED DISPLAY PWR SUPPLY, 4.5V, WQFN-16; No. of Digits:-; No. of Segments:-; Driver Case Style:WQFN; No. of Pins:16Pins; Supply Voltage Min:2.9V; Supply Voltage Max:4.5V; Interface Type:-; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 27AJ0692
Product Name Amoled Display Pwr Supply, 4.5V, Wqfn-16; No. Of Digits Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-616 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 879-BCM43438KUBG - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details