Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65573DSSR TPS65573DSSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1112615-TPS65573DSSR Packaging: Reel - TR Applications: Photoflash Capacitor Charger, Xenon Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -35°C to 85°C Case / Package: 12-WSON (3x2) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1112615-TPS65573DSSR Packaging: Reel - TR Applications: Photoflash Capacitor Charger, Xenon Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -35°C to 85°C Case / Package: 12-WSON (3x2) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65573DSSR - 1112615-TPS65573DSSR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65573DSSR
1112615-TPS65573DSSR
PMIC - PMIC - Power Management - Specialized - TPS65573DSSR 1112615-TPS65573DSSR
Manufacturer: Texas Instruments Win Source Part Number: 1112615-TPS65573DSSR Packaging: Reel - TR Applications: Photoflash Capacitor Charger, Xenon Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -35°C to 85°C Case / Package: 12-WSON (3x2) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1112615-TPS65573DSSR
Packaging: Reel - TR
Applications: Photoflash Capacitor Charger, Xenon
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -35°C to 85°C
Case / Package: 12-WSON (3x2)
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 2mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Power Management - Specialized - TPS65573DSSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65573DSSR
Power Management - Specialized TPS65573DSSR
Photoflash Capacitor Charger, Xenon PMIC 12-WSON (3x2)

Photoflash Capacitor Charger, Xenon PMIC 12-WSON (3x2)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1112615-TPS65573DSSR TPS65573DSSR
Product Name PMIC - PMIC - Power Management - Specialized - TPS65573DSSR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8931AQJ633-T - 007903-ACT8931AQJ633-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 65 µA
View Details
PMIC - Supervisors - ADM1817-R22AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thermal Management - AMC80AIPWR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details