Texas Instruments Standard Linear and Logic Lcd Power Supply, Sync Buck Conv, Htssop; Supply Voltage Texas Instruments TPS65381AQDAPTQ1

Description
LCD POWER SUPPLY, SYNC BUCK CONV, HTSSOP; Supply Voltage:36V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:4; No. of Regulated Outputs:5; Digital IC Case:HTSSOP; No. of Pins:32Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Description
LCD POWER SUPPLY, SYNC BUCK CONV, HTSSOP; Supply Voltage:36V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:4; No. of Regulated Outputs:5; Digital IC Case:HTSSOP; No. of Pins:32Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lcd Power Supply, Sync Buck Conv, Htssop; Supply Voltage Texas Instruments - 40AH5463 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Power Supply, Sync Buck Conv, Htssop; Supply Voltage Texas Instruments
40AH5463
Lcd Power Supply, Sync Buck Conv, Htssop; Supply Voltage Texas Instruments 40AH5463
LCD POWER SUPPLY, SYNC BUCK CONV, HTSSOP; Supply Voltage:36V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:4; No. of Regulated Outputs:5; Digital IC Case:HTSSOP; No. of Pins:32Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

LCD POWER SUPPLY, SYNC BUCK CONV, HTSSOP; Supply Voltage:36V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:4; No. of Regulated Outputs:5; Digital IC Case:HTSSOP; No. of Pins:32Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Special Purpose Regulators - TPS65381AQDAPTQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
TPS65381AQDAPTQ1
Special Purpose Regulators TPS65381AQDAPTQ1
Automotive, AEC-Q100, Functional Safety (FuSa) Automotive, Industrial Safety Voltage Regulator IC 5 Output 32-HTSSOP

Automotive, AEC-Q100, Functional Safety (FuSa) Automotive, Industrial Safety Voltage Regulator IC 5 Output 32-HTSSOP

Buy Now

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 40AH5463 TPS65381AQDAPTQ1
Product Name Lcd Power Supply, Sync Buck Conv, Htssop; Supply Voltage Texas Instruments Special Purpose Regulators
Pins 32
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1901619 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
Voltage Reference - TLVH431NAIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details