Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS65281-1RGVR TPS65281-1RGVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273040-TPS65281-1RG VR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Slew Rate Controlled, Status Flag Package: 16-VQFN Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 4.5 V ~ 18 V Rds On (Typ): 90 mOhm Family Name: TPS65281 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 16-VQFN (4x4) Current - Output (Maximum): 2.7A Introduction Date: December 21, 2012 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273040-TPS65281-1RG VR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Slew Rate Controlled, Status Flag Package: 16-VQFN Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 4.5 V ~ 18 V Rds On (Typ): 90 mOhm Family Name: TPS65281 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 16-VQFN (4x4) Current - Output (Maximum): 2.7A Introduction Date: December 21, 2012 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS65281-1RGVR
TPS65281-1RGVR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS65281-1RGVR TPS65281-1RGVR
Manufacturer: Texas Instruments Win Source Part Number: 1273040-TPS65281-1RG VR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Slew Rate Controlled, Status Flag Package: 16-VQFN Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 4.5 V ~ 18 V Rds On (Typ): 90 mOhm Family Name: TPS65281 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 16-VQFN (4x4) Current - Output (Maximum): 2.7A Introduction Date: December 21, 2012 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273040-TPS65281-1RGVR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Slew Rate Controlled, Status Flag
Package: 16-VQFN Exposed Pad
Output Type: N-Channel
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 4.5 V ~ 18 V
Rds On (Typ): 90 mOhm
Family Name: TPS65281
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 16-VQFN (4x4)
Current - Output (Maximum): 2.7A
Introduction Date: December 21, 2012
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS65281-1RGVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS65281-1RGVR
PMIC - Power Distribution Switches, Load Drivers TPS65281-1RGVR
IC PWR SWITCH N-CHAN 1:1 16VQFN

IC PWR SWITCH N-CHAN 1:1 16VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS65281-1RGVR TPS65281-1RGVR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS65281-1RGVR PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V ~ 18 V
Unlock Full Specs
to access all available technical data

Similar Products

Battery Distribution Units - 2819045-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details