Texas Instruments PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22670QTJE-ADJ LM22670QTJE-ADJ

Description
Manufacturer: Texas Instruments Win Source Part Number: 1197099-LM22670QTJE- ADJ Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking, Embedded Design & Development, Power Management
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1197099-LM22670QTJE- ADJ Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking, Embedded Design & Development, Power Management
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22670QTJE-ADJ - 1197099-LM22670QTJE-ADJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22670QTJE-ADJ
1197099-LM22670QTJE-ADJ
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22670QTJE-ADJ 1197099-LM22670QTJE-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 1197099-LM22670QTJE- ADJ Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking, Embedded Design & Development, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1197099-LM22670QTJE-ADJ
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking, Embedded Design & Development, Power Management

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1197099-LM22670QTJE-ADJ
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22670QTJE-ADJ
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 8551502VA - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; Transistor Driver
Package Type DIP; Other; 18-CDIP (0.300\", 7.62mm)
Life Cycle Stage Active
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ARG81880KEJJTR - Lingto Electronic Limited
Specs
IOUT 0.8000 amps
fsw 2200 kHz
View Details
3 suppliers
PMIC - PMIC - Voltage Regulators - Linear + Switching - IP1827PBF - 1032275-IP1827PBF - Win Source Electronics
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; LGA
Special Features Multiple Outputs; Synchronous Rectification
View Details