Texas Instruments Standard Linear and Logic Pmu, 3 Buck, 2 Ldo, Vqfn-40; Supply Voltage Texas Instruments TPS65251RHAR

Description
PMU, 3 BUCK, 2 LDO, VQFN-40; Supply Voltage:18V; No. of Step-Down DC - DC Converters:3; No. of LDO Regulators:2; No. of Regulated Outputs:3; Digital IC Case:VQFN; No. of Pins:40Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Description
PMU, 3 BUCK, 2 LDO, VQFN-40; Supply Voltage:18V; No. of Step-Down DC - DC Converters:3; No. of LDO Regulators:2; No. of Regulated Outputs:3; Digital IC Case:VQFN; No. of Pins:40Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pmu, 3 Buck, 2 Ldo, Vqfn-40; Supply Voltage Texas Instruments - 52AH7757 - Newark, An Avnet Company
Chicago, IL, United States
Pmu, 3 Buck, 2 Ldo, Vqfn-40; Supply Voltage Texas Instruments
52AH7757
Pmu, 3 Buck, 2 Ldo, Vqfn-40; Supply Voltage Texas Instruments 52AH7757
PMU, 3 BUCK, 2 LDO, VQFN-40; Supply Voltage:18V; No. of Step-Down DC - DC Converters:3; No. of LDO Regulators:2; No. of Regulated Outputs:3; Digital IC Case:VQFN; No. of Pins:40Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

PMU, 3 BUCK, 2 LDO, VQFN-40; Supply Voltage:18V; No. of Step-Down DC - DC Converters:3; No. of LDO Regulators:2; No. of Regulated Outputs:3; Digital IC Case:VQFN; No. of Pins:40Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 52AH7757
Product Name Pmu, 3 Buck, 2 Ldo, Vqfn-40; Supply Voltage Texas Instruments
Pins 40
Unlock Full Specs
to access all available technical data

Similar Products