EVAL MODULE FOR TPS65251 Power Management Integrated Power Supply No TPS65251 3 Step-Down Converters 3.5A 2.5A 2.5A
Manufacturer: Texas Instruments
Win Source Part Number: 793683-TPS65251EVM
Main Purpose: Power Management, Integrated Power Supply
Supplied Contents: Board(s)
Primary Attributes: 3 Step-Down Converters, 3.5A, 2.5A, 2.5A
Embedded: No
Utilized IC / Part: TPS65251
Secondary Attributes: 4.5 ~ 18V Supply
Family Name: TPS65251
Categories: Development Boards, Kits, Programmers
Introduction Date: August 26, 2010
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
TPS65251 Integrated Power Supply Power Management Evaluation Board
EVAL MOD, POWER MANAGEMENT; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TPS65251; Kit Application Type:Power Management; Application Sub Type:Synchronous Buck Converter; Kit Contents:Evaluation Board TPS65251; ProductRoHS Compliant: Yes
Power Management IC Development Tools TPS65251EVM
EVAL MODULE FOR TPS65251
| ASAP Semiconductor LLC | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | TPS65251EVM | 793683-TPS65251EVM | 296-45955-ND | 27AJ0690 | TPS65251EVM | TPS65251EVM |
| Product Name | EVAL MODULE FOR TPS65251 Power Management Integrated Power Supply No TPS65251 3 Step-Down Converters 3.5A 2.5A 2.5A | Evaluation and Demonstration Boards and Kits - TPS65251EVM | Evaluation and Demonstration Boards and Kits | Eval Mod, Power Management; Silicon Manufacturer Texas Instruments | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board |