IC BATT CHG LI-ION 1CELL 36DSBGA
IC BATT CHG LI-ION 1CELL 36DSBGA
IC BATT CHG LI-ION 1CELL 36DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1112568-TPS65200YFFT
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1.25A
Battery Pack Voltage: 4.44V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 36-DSBGA
Maximum Supply Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1CELL 36DSBGA
Charger IC Lithium Ion/Polymer 36-DSBGA (2.63x2.46)
IC BATT CHG LI-ION 1CELL 36DSBGA
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 296-TPS65200YFFTDKR-ND | 1112568-TPS65200YFFT | TPS65200YFFT | TPS65200YFFT | TPS65200YFFT |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - TPS65200YFFT | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | |
| Package Type | 36-UFBGA, DSBGA | BGA; 36-DSBGA | BGA; 36-UFBGA, DSBGA | BGA | |
| Pins | 36 | ||||
| Cells | 1 | 1 |